Search
Filters

MAX6814XK+T

Part No :
MAX6814XK+T
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
Processor Supervisor 1 Active Low/Push-Pull 5-Pin SC-70 T/R / IC WATCHDOG TIMER SC70-5
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
25+
$2.0590
$51.475
59+
$1.7140
$101.126
91+
$1.6650
$151.515
124+
$1.6160
$200.384
160+
$1.5670
$250.720
212+
$1.4190
$300.828
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 300 pieces
MOQ: 25 pcs
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
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Watchdog Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 1.12 s Minimum
Voltage - Threshold 2.19V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 022041-MAX6814XK+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Family Name MAX6814XK+T
Introduction Date April 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
EM6324EXSP5B-3.1; EM6324JXSP5B-3.1; EM6324LXSP5B-3.1;  EM6324QXSP5B-3.1+; 
The MAX6814XK+T, Watchdog Circuit, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SC-70-5 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Push-Pull, Totem Pole with 2.19V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Watchdog Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 1.12 s Minimum
Voltage - Threshold 2.19V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 022041-MAX6814XK+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Family Name MAX6814XK+T
Introduction Date April 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
EM6324EXSP5B-3.1; EM6324JXSP5B-3.1; EM6324LXSP5B-3.1;  EM6324QXSP5B-3.1+; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6814XK+T
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
MAX6814XK+T Price

MAX6814XK+T Datasheet
MAX6814XK+T Application

MAX6814XK+T Replacement
MAX6814XK+T Pdf

MAX6814XK+T Pinout
MAX6814XK+T Image

MAX6814XK+T Picture
MAX6814XK+T In Stock

MAX6814XK+T Distributor
MAX6814XK+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC REG BCK BST ADJ 0.8A DL 10DFN
98
Rectifier Diode Switching 600V 1A 35ns 2-Pin SMA T/R / DIODE GEN PURP 600V 1A SMA
34937
LOW VOLTAGE DETECTOR WITH OUTPUT DELAY
1800
Trans GP BJT PNP 45V 0.1A 390mW Automotive 4-Pin SOT-143B / Low VCEsat (BISS) transistors
200
IC VIDEO BRDCST DECODER 128LQFP / PCI Video Broadcast Decoder
214
IC BUFF DVR TRI-ST 16BIT 48TSSOP
179

Top Sellers