Search
Filters

MAX692ACSA+

Part No :
MAX692ACSA+
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC MPU SUPERVISORY CIRCUIT 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,943 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 130746-MAX692ACSA+
The MAX692ACSA+, Battery Backup Circuit, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small 8-SOIC package and specified over the extended temperature range of 0°C to 70°C (TA). The device includes Push-Pull, Totem Pole with 4.4V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 130746-MAX692ACSA+
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX692ACSA+
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
MAX692ACSA+ Price

MAX692ACSA+ Datasheet
MAX692ACSA+ Application

MAX692ACSA+ Replacement
MAX692ACSA+ Pdf

MAX692ACSA+ Pinout
MAX692ACSA+ Image

MAX692ACSA+ Picture
MAX692ACSA+ In Stock

MAX692ACSA+ Distributor
MAX692ACSA+ PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
Switching Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol/NiCd/NiMH 12000mA 2V to 28V 20-Pin QFN EP Tube / IC BATT CHRGR MC HI-EFF 20-QFN
176
Dual JFET Input Precision High Speed Op Amp 
1A Adjustable/Fixed Low Dropout Linear Regulator
1500
Half-Bridge N-Channel Power MOSFET Driver with Boost Regulator

Top Sellers