The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX698CWE+

Part No MAX698CWE+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC CNTRLR WATCHDOG 16-SOIC
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
Pricing & Ordering $13.027 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$20.8770
$62.631
6+
$17.1300
$102.780
10+
$16.5950
$165.950
13+
$16.0600
$208.780
17+
$15.5240
$263.908
22+
$13.9180
$306.196
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,170 pieces
MOQ: 3 pcs
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
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 123759-MAX698CWE+

Description

The MAX698CWE+ from Maxim Integrated is an integrated circuit that is designed for use as a simple reset/power-on reset. It has an active high/active low reset output and an open-drain/push-pull output type. The device has a voltage threshold of 4.65V and a reset timeout of 140 ms minimum. The MAX698CWE+ has one voltage monitored and is mounted using SMD technology. It comes in a 16-SOIC package and is part of the MAX series. The device is currently active in the market and has a temperature range of 0°C to 70°C (TA).