We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

MAX706SCSA+

Part No : MAX706SCSA+
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC MPU SUPERVISORY CIRCUIT 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
$2.898
$57.960
45+
$2.452
$110.340
65+
$2.378
$154.570
90+
$2.304
$207.360
115+
$2.229
$256.335
150+
$2.006
$300.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 458 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022088-MAX706SCSA+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
The MAX706SCSA+, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small 8-SOIC package and specified over the extended temperature range of 0°C to 70°C (TA). The device includes Push-Pull, Totem Pole with 2.93V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022088-MAX706SCSA+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX706SCSA+
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
MAX706SCSA+ Price

MAX706SCSA+ Datasheet
MAX706SCSA+ Application

MAX706SCSA+ Replacement
MAX706SCSA+ Pdf

MAX706SCSA+ Pinout
MAX706SCSA+ Image

MAX706SCSA+ Picture
MAX706SCSA+ In Stock

MAX706SCSA+ Distributor
MAX706SCSA+ PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
Digital transistors (built-in resistors)
8056
Dual Comparator | IC COMPARATOR DUAL 14-DIP
1
28/40/44-Pin Flash Microcontrollers with 10-Bit A/D and nanoWatt Technology
3
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 14DIP
70
IC BUS BUFFER TRI-ST QD 14SOIC
104
MOSFET N-CH 55V 80A TO-220
15
RELAY SSR 3.5A SIP DC 280V
100