Search
Filters

MAX707MJA/883B

Part No : MAX707MJA/883B
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC SUPERVISOR COTS
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 51 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 8-CERDIP
Win Source Part Number 073975-MAX707MJA/883B
The MAX707MJA/883B, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small 8-CERDIP package and specified over the extended temperature range of -55°C to 125°C (TA). The device includes Push-Pull, Push-Pull with 4.65V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 8-CERDIP
Win Source Part Number 073975-MAX707MJA/883B
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX707MJA/883B
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
MAX707MJA/883B Price

MAX707MJA/883B Datasheet
MAX707MJA/883B Application

MAX707MJA/883B Replacement
MAX707MJA/883B Pdf

MAX707MJA/883B Pinout
MAX707MJA/883B Image

MAX707MJA/883B Picture
MAX707MJA/883B In Stock

MAX707MJA/883B Distributor
MAX707MJA/883B PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
SAW Duplexer WCDMA/LTE Band IX
55
5V ECL Programmable Delay Chip | IC DELAY LINE 128TAP PROG 28PLCC
6
512Kx8 bit Low Power and Low Voltage CMOS Static RAM
689
OCTAL TRANSCEIVER AND LINE/MOS DRIVER WITH 3-STATE OUTPUTS
4
Preset/Adjustable Output CMOS Inverting Switching Regulators | IC REG BUCK ADJ/-12V 200MA 8DIP
5
IC LIU E3/DS3/STS-1 3CH 120LQFP
75
3.3 VOLT HIGH-DENSITY SUPERSYNC™ II 36-BIT FIFO
1
MOSFET N-CH 40V 19A 8DFN
599
IC FPGA 136 I/O 208QFP