Search
Filters

MAX708RCSA+T

IC SUPERVISOR MPU 8-SOIC
Manufacturer: Maxim Integrated
rohs
Availability: 1 In Stock
The MAX708RCSA+T, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small 8-SOIC package and specified over the extended temperature range of 0°C to 70°C (TA). The device includes Push-Pull, Push-Pull with 2.63V threshold voltage, which monitors 1 system supply voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 144746-MAX708RCSA+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 144746-MAX708RCSA+T
MAX708RCSA+T Price

MAX708RCSA+T Datasheet
MAX708RCSA+T Application

MAX708RCSA+T Replacement
MAX708RCSA+T Pdf

MAX708RCSA+T Pinout
MAX708RCSA+T Image

MAX708RCSA+T Picture
MAX708RCSA+T In Stock

MAX708RCSA+T Distributor
MAX708RCSA+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC FLASH 512KBIT 50MHZ 8SO
20571
TVS ARRAY ESD 4 INPUT SOT-23
320
Precision Micropower Shunt Mode Voltage References
48000
PNP PRE-BIASED 500 mA SOT-323 SURFACE MOUNT TRANSISTOR
3000
RF Amplifier IC 802.11 FHSS WLAN, Bluetooth 2.4GHz ~ 2.5GHz 9-UCSP (3x3)
19202
HIGH-SPEED 1K x 8 DUAL-PORT STATIC RAM
12
IC MUX/DEMUX QUAD 2X1 16QSOP
1934