Search
Filters

MAX7705CSA-T

Part No : MAX7705CSA-T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC MPU SUPPLY MON 8-SOIC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
$3.173
$63.460
40+
$2.685
$107.400
60+
$2.604
$156.240
80+
$2.522
$201.760
105+
$2.441
$256.305
140+
$2.197
$307.580
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 10,369 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 207553-MAX7705CSA-T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
The MAX7705CSA-T, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small 8-SOIC package and specified over the extended temperature range of 0°C to 70°C (TA). The device includes Push-Pull, Totem Pole with 4.65V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 207553-MAX7705CSA-T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX7705CSA-T
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
MAX7705CSA-T Price

MAX7705CSA-T Datasheet
MAX7705CSA-T Application

MAX7705CSA-T Replacement
MAX7705CSA-T Pdf

MAX7705CSA-T Pinout
MAX7705CSA-T Image

MAX7705CSA-T Picture
MAX7705CSA-T In Stock

MAX7705CSA-T Distributor
MAX7705CSA-T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
GENERAL PURPOSE ANALOG-TO-DIGITAL CONVERTER
1
IC OVERVOLTAGE PROTECT 8-DFN
70
CMC 6.8MH 1.4A 2LN SMD / CURRENT-COMPENSATED CHOKE WE-LF SMD
14
Single Pole OptoMOS Relay | SSR RELAY SPST-NC 120MA 0-350V
40
HIGH-SPEED 2K x 16 CMOS DUAL-PORT STATIC RAMS
6
N-Channel Advanced Power MOSFET
500
TVS DIODE 102VWM 165VC SMD
2510
LatticeECP/EC Family Data Sheet | IC FPGA 400 I/O 672FPBGA
7

Top Sellers