Search
Filters

MAX807LCWE+

Part No :
MAX807LCWE+
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC SUPERVISOR MPU 16-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.675V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 144987-MAX807LCWE+
The MAX807LCWE+, Battery Backup Circuit, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small 16-SOIC package and specified over the extended temperature range of 0°C to 70°C (TA). The device includes 4.675V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.675V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 144987-MAX807LCWE+
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX807LCWE+
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
MAX807LCWE+ Price

MAX807LCWE+ Datasheet
MAX807LCWE+ Application

MAX807LCWE+ Replacement
MAX807LCWE+ Pdf

MAX807LCWE+ Pinout
MAX807LCWE+ Image

MAX807LCWE+ Picture
MAX807LCWE+ In Stock

MAX807LCWE+ Distributor
MAX807LCWE+ PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
3½ Digit, LED Display Low-Power, Miniature Digital Panel Voltmeters
1
N-Channel Enhancement Mode Field Effect Transistor
5961
IC FPGA 193 I/O 240HQFP
16
TOSHIBA Transistor Silicon PNP Epitaxial Type (PCT Process)
2857
MOSFET N-CH 25V 39A POWER56
860
Dual, Low-Noise, Low-Dropout, 160mA Linear Regulators in SOT23
VRLA Rechargeable Battery
2944

Top Sellers