Search
Filters

MAX811LEUS+T

IC MPU V-MONITOR 4.63V SOT143-4
Manufacturer: Maxim Integrated
rohs
Quantity
Price
Ext. Price
110+
$0.466
$51.260
280+
$0.361
$101.080
960+
$0.314
$301.440
Availability: 1,300 In Stock
This product has a minimum quantity of 110
The MAX811LEUS+T, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-143-4 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Push-Pull, Totem Pole with 4.63V threshold voltage, which monitors 1 system supply voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 003289-MAX811LEUS+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 003289-MAX811LEUS+T
MAX811LEUS+T Price

MAX811LEUS+T Datasheet
MAX811LEUS+T Application

MAX811LEUS+T Replacement
MAX811LEUS+T Pdf

MAX811LEUS+T Pinout
MAX811LEUS+T Image

MAX811LEUS+T Picture
MAX811LEUS+T In Stock

MAX811LEUS+T Distributor
MAX811LEUS+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
VHF~UHF Band Low Noise Amplifier Applications
6000
IC REG LDO 3.3V 0.2A 6SON
10000
R-F Type 8-Bit MCU
2457
20 MHz to 500 MHz IF Gain Block
3000
IC MOSFET DVR 1.5A HS SOT23-5
9000
IC TXRX RS485/RS422 LOWPWR 8-DIP
2266
8-Bit Programmable Multiply/Divide Unit
160
1°C Multiple Temperature Sensor with Hardware Controlled Standby & Hottest of Multiple Zones
196