Search
Filters

MAX8211CPA+

Part No : MAX8211CPA+
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC V-MONITOR W/PROG DETEC 8-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 022135-MAX8211CPA+
The MAX8211CPA+, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small 8-PDIP package and specified over the extended temperature range of 0°C to 70°C (TA). The device includes Open Drain or Open Collector with Adjustable/Selectable threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 022135-MAX8211CPA+
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX8211CPA+
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
MAX8211CPA+ Price

MAX8211CPA+ Datasheet
MAX8211CPA+ Application

MAX8211CPA+ Replacement
MAX8211CPA+ Pdf

MAX8211CPA+ Pinout
MAX8211CPA+ Image

MAX8211CPA+ Picture
MAX8211CPA+ In Stock

MAX8211CPA+ Distributor
MAX8211CPA+ PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
SMART POWER MODULE 15A SPM32-AA
9
IC FLASH 32MBIT 104MHZ 8SOIC
13056
PNP general purpose transistors
580
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH PRESET AND CLEAR
1
Silicon P Channel MOSFET Power Switching | MICROCONTROLLER
242
5 V, 3 A Current-Mode Constant On-Time Synchronous Buck Regulator | CAP CER 47UF 6.3V X7R 1210
Silicon P-Channel MOS FET
1100

Top Sellers