Search
Filters

MC34064P-5RAG

IC SENSOR UNDERVOLTAGE TO-92
Manufacturer: ON Semiconductor
rohs
Availability: 1,406 In Stock
The MC34064P-5RAG, Simple Reset/Power-On Reset, is brought into production by ON Semiconductor, included in PMIC - Supervisors category. Each device is available in a small TO-92-3 package and specified over the extended temperature range of 0°C to 70°C (TA). The device includes Open Drain or Open Collector with 4.6V threshold voltage, which monitors 1 system supply voltage.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 4.6V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 126986-MC34064P-5RAG
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 4.6V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 126986-MC34064P-5RAG
MC34064P-5RAG Price

MC34064P-5RAG Datasheet
MC34064P-5RAG Application

MC34064P-5RAG Replacement
MC34064P-5RAG Pdf

MC34064P-5RAG Pinout
MC34064P-5RAG Image

MC34064P-5RAG Picture
MC34064P-5RAG In Stock

MC34064P-5RAG Distributor
MC34064P-5RAG PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
Step-Down Switching Regulator
733
Dual Output Driver
47
RoHS peak reflow temperature rating 245 C
375
4K x 16/18 and 8K x 16/18 Dual-Port Static RAM with SEM, INT, BUSY
12
DUAL NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR
27640
IC ADC 12BIT MONO LP 24-SOIC
35
TOSHIBA Schottky Barrier Rectifier Schottky Barrier Type
3000