Search
Filters

MCP101T-450I/TT

Part No : MCP101T-450I/TT
Manufacturer : Microchip Technology
Catalog : PMIC - Supervisors
Description : IC SUPERVISOR ACTIVE HI SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
205+
$0.247
$50.635
480+
$0.209
$100.320
740+
$0.203
$150.220
1,025+
$0.196
$200.900
1,320+
$0.190
$250.800
1,755+
$0.171
$300.105
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,873 pieces can ship immediately
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.375V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 038198-MCP101T-450I/TT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The MCP101T-450I/TT, Simple Reset/Power-On Reset, is brought into production by Microchip Technology, included in PMIC - Supervisors category. Each device is available in a small SOT-23-3 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Push-Pull, Totem Pole with 4.375V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.375V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 038198-MCP101T-450I/TT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCP101T-450I/TT
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
MCP101T-450I/TT Price

MCP101T-450I/TT Datasheet
MCP101T-450I/TT Application

MCP101T-450I/TT Replacement
MCP101T-450I/TT Pdf

MCP101T-450I/TT Pinout
MCP101T-450I/TT Image

MCP101T-450I/TT Picture
MCP101T-450I/TT In Stock

MCP101T-450I/TT Distributor
MCP101T-450I/TT PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC MOD PWR HYBRID 600V 15A MOTOR
20
16-BIT REGISTERED TRANSCEIVER WITH 3-STATE OUTPUTS
200
GaAlAs-IR-Lumineszenzdioden 880 nm GaAlAs Infrared Emitters 880 nm
163
IC PWR SWITCH MOSFET P-CH 8-SOIC
3392
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=1.88V, @Vge=15V, Ic=8.6A)
19
SCHOTTKY RECTIFIER 3.5 Amp
450
IC REG LDO ADJ 1A DPAK
268