Search
Filters

MCP130T-475I/TT

Part No :
MCP130T-475I/TT
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC SUPERVISOR 4.75V LOW SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 19,078 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.625V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023045-MCP130T-475I/TT
The MCP130T-475I/TT, Simple Reset/Power-On Reset, is brought into production by Microchip Technology, included in PMIC - Supervisors category. Each device is available in a small SOT-23-3 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with 4.625V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.625V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023045-MCP130T-475I/TT
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCP130T-475I/TT
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
MCP130T-475I/TT Price

MCP130T-475I/TT Datasheet
MCP130T-475I/TT Application

MCP130T-475I/TT Replacement
MCP130T-475I/TT Pdf

MCP130T-475I/TT Pinout
MCP130T-475I/TT Image

MCP130T-475I/TT Picture
MCP130T-475I/TT In Stock

MCP130T-475I/TT Distributor
MCP130T-475I/TT PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
1024-Bit (1024 x 1) Static RAMs
3
500mA Low Dropout Linear Regulator
279
MODULE FLASH 32MB 388BBGA
MOSFET 2N-CH 60V 0.17A SC-88
20
IC REG LDO ADJ 1A 8SON
5553
LOW DROP FIXED AND ADJUSTABLE POSITIVE VOLTAGE REGULATORS
1710
IC AUDIO SUBSYSTEM 1.4W 25DSBGA
457
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
8

Top Sellers