Search
Filters

MCP809T-450I/TT

Part No : MCP809T-450I/TT
Manufacturer : Microchip Technology
Catalog : PMIC - Supervisors
Description : IC SUPERVISOR 4.50V LOW SOT23
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
130+
€0.381
€49.575
300+
€0.323
€96.782
465+
€0.313
€145.533
635+
€0.303
€192.624
820+
€0.294
€240.846
1,095+
€0.264
€288.929
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,084 pieces can ship immediately
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.375V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023112-MCP809T-450I/TT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
The MCP809T-450I/TT, Simple Reset/Power-On Reset, is brought into production by Microchip Technology, included in PMIC - Supervisors category. Each device is available in a small SOT-23-3 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Push-Pull, Totem Pole with 4.375V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.375V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023112-MCP809T-450I/TT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCP809T-450I/TT
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
MCP809T-450I/TT Price

MCP809T-450I/TT Datasheet
MCP809T-450I/TT Application

MCP809T-450I/TT Replacement
MCP809T-450I/TT Pdf

MCP809T-450I/TT Pinout
MCP809T-450I/TT Image

MCP809T-450I/TT Picture
MCP809T-450I/TT In Stock

MCP809T-450I/TT Distributor
MCP809T-450I/TT PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
FIXED IND 3.3UH 2.02A 96 MOHM
1518
Long Creepage Distance Type Photocoupler
56
FUSE CLIP CARTRIDGE 250V 10A PCB / Fuse Blocks and Clips - For 3AG Fuses
646
Power MOSFET(Vdss=75V, Rds(on)=0.0075ohm, Id=142A⑥) | MOSFET N-CH 75V 142A TO-220AB
44
4K Microwire Compatible Serial EEPROM
5
Hex inverter
595

Top Sellers