Search
Filters

MIC6315-30D3UY-TR

Part No :
MIC6315-30D3UY-TR
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC RESET GEN 3.00V VTH SOT143-4
rohs
Rated 5/5 based on 1 customer reviews
Availability: 6,008 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Case / Package SOT-143
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Voltage - Threshold 3V
Reset Timeout 140 ms Minimum
Reset Active Low
Output Open Drain or Open Collector
Number of Voltages Monitored 1
Type Simple Reset/Power-On Reset
Status Active
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
Win Source Part Number 108885-MIC6315-30D3UY-TR
The MIC6315-30D3UY-TR, Simple Reset/Power-On Reset, is brought into production by Microchip Technology, included in PMIC - Supervisors category. Each device is available in a small SOT-143 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with 3V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Case / Package SOT-143
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Voltage - Threshold 3V
Reset Timeout 140 ms Minimum
Reset Active Low
Output Open Drain or Open Collector
Number of Voltages Monitored 1
Type Simple Reset/Power-On Reset
Status Active
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
Win Source Part Number 108885-MIC6315-30D3UY-TR
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC6315-30D3UY-TR
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
MIC6315-30D3UY-TR Price

MIC6315-30D3UY-TR Datasheet
MIC6315-30D3UY-TR Application

MIC6315-30D3UY-TR Replacement
MIC6315-30D3UY-TR Pdf

MIC6315-30D3UY-TR Pinout
MIC6315-30D3UY-TR Image

MIC6315-30D3UY-TR Picture
MIC6315-30D3UY-TR In Stock

MIC6315-30D3UY-TR Distributor
MIC6315-30D3UY-TR PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 1.5A TO220
1409
Monolithic Video Sync Separators
277
Amplifier IC 2-Channel (Stereo) Class D 2.1W x 2 @ 4 Ohm 16-DSBGA (2x2)
360
QUAD DIFFERENTIAL COMPARATORS
1
14-Pin Flash-Based, 8-Bit CMOS Microcontrollers with nanoWatt Technology
87
IC OPAMP ZERO-DRIFT 350KHZ 8SOIC
250
High Speed Translator Buffer to CMOS (Selectable Drive)
260

Top Sellers