Search
Filters

MN13821KP

Part No : MN13821KP
Manufacturer : Panasonic
Catalog : PMIC - Supervisors
Description : IC VOLT DETECT 2.8V N-CH OD SMD
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,055 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Reset Timeout 100 μs Typical
Voltage - Threshold 2.8V
Temperature Range - Operating -20°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package Mini 3P
Win Source Part Number 106305-MN13821KP
The MN13821KP, Simple Reset/Power-On Reset, is brought into production by Panasonic, included in PMIC - Supervisors category. Each device is available in a small Mini 3P package and specified over the extended temperature range of -20°C to 70°C (TA). The device includes Open Drain or Open Collector with 2.8V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Reset Timeout 100 μs Typical
Voltage - Threshold 2.8V
Temperature Range - Operating -20°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package Mini 3P
Win Source Part Number 106305-MN13821KP
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MN13821KP
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
MN13821KP Price

MN13821KP Datasheet
MN13821KP Application

MN13821KP Replacement
MN13821KP Pdf

MN13821KP Pinout
MN13821KP Image

MN13821KP Picture
MN13821KP In Stock

MN13821KP Distributor
MN13821KP PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC ADC 24BIT SPI 4.8KHZ 32LFCSP
8
DIODE ZENER 29.8V 500MW SOD80
750
Silicon Epitaxial Planar Diode
3000
IC USB TRANSCEIVER 16-MLF
47
IC BRIDGE DRIVER ON/OFF MFP16FS
1795
LOW NOISE Dual 300mA LDO
12

Top Sellers