Search
Filters

NCP301LSN30T1G

Part No : NCP301LSN30T1G
Manufacturer : ON Semiconductor
Catalog : PMIC - Supervisors
Description : IC DETECTOR VOLTAGE 3.0V 5TSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
205+
$0.247
$50.635
480+
$0.209
$100.320
740+
$0.203
$150.220
1,025+
$0.196
$200.900
1,320+
$0.190
$250.800
1,755+
$0.171
$300.105
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 144 pieces can ship immediately
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 3V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 003751-NCP301LSN30T1G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
The NCP301LSN30T1G, Simple Reset/Power-On Reset, is brought into production by ON Semiconductor, included in PMIC - Supervisors category. Each device is available in a small 5-TSOP package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Open Drain or Open Collector with 3V threshold voltage, which monitors 1 system supply voltage.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 3V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 003751-NCP301LSN30T1G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCP301LSN30T1G
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
NCP301LSN30T1G Price

NCP301LSN30T1G Datasheet
NCP301LSN30T1G Application

NCP301LSN30T1G Replacement
NCP301LSN30T1G Pdf

NCP301LSN30T1G Pinout
NCP301LSN30T1G Image

NCP301LSN30T1G Picture
NCP301LSN30T1G In Stock

NCP301LSN30T1G Distributor
NCP301LSN30T1G PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
The 74AHC2G/AHCT2G00 is a high-speed Si-gate CMOS device
436
Dual-Channel Isolators with Integrated DC-to-DC Converters
7
IC VOLT DETECTOR 1.5V SOT23-5
550
TRANS PNP 50V 1A SO-89
1688
Short Circuit Rated UltraFast IGBT
80