We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

PT7M7809JTEX

Part No : PT7M7809JTEX
Manufacturer : Diodes Incorporated
Catalog : PMIC - Supervisors
Description : IC SUPERVSOR 4V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 62,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 353998-PT7M7809JTEX
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Sufficient
The PT7M7809JTEX, Simple Reset/Power-On Reset, is brought into production by Diodes Incorporated, included in PMIC - Supervisors category. Each device is available in a small SOT-23 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Push-Pull, Totem Pole with 4V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 353998-PT7M7809JTEX
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PT7M7809JTEX
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
PT7M7809JTEX Price

PT7M7809JTEX Datasheet
PT7M7809JTEX Application

PT7M7809JTEX Replacement
PT7M7809JTEX Pdf

PT7M7809JTEX Pinout
PT7M7809JTEX Image

PT7M7809JTEX Picture
PT7M7809JTEX In Stock

PT7M7809JTEX Distributor
PT7M7809JTEX PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V 1A TO220F-4
166
24-LEAD SHRINK SMALL OUTLINE PACKAGE
60
PROTECT HEADER RT ANG 20 CONTACT
200
IC PROCESSOR AUD DGTL DDX 44TQFP
144
General purpose (dual digital transistors)
3068
10Amp. Schottky Barrier Rectifiers
18
MOSFET N-CH 75V 160A ISOPLUS220
25