Search
Filters

S-80837CNNB

Part No : S-80837CNNB
Catalog : PMIC - Supervisors
Description : IC VOLT DETECTOR 3.7V SC-82AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 12,400 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 3.7V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-82AB
Win Source Part Number 042448-S-80837CNNB
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
The S-80837CNNB, Voltage Detector, is brought into production by SII Semiconductor Corporation, included in PMIC - Supervisors category. Each device is available in a small SC-82AB package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with 3.7V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 3.7V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-82AB
Win Source Part Number 042448-S-80837CNNB
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S-80837CNNB
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
S-80837CNNB Price

S-80837CNNB Datasheet
S-80837CNNB Application

S-80837CNNB Replacement
S-80837CNNB Pdf

S-80837CNNB Pinout
S-80837CNNB Image

S-80837CNNB Picture
S-80837CNNB In Stock

S-80837CNNB Distributor
S-80837CNNB PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
4.1 A, 60 V (D-S) N-CHANNEL POWER MOSFET
3509
IC TXRX DUAL RS-232 3.3 16TSSOP
309
DIODE ZENER 20V 3W AXIAL
2
IC EEPROM 2K SPI 20MHZ 8TSSOP / 4Kbit, 2Kbit and 1Kbit Serial SPI Bus EEPROM With High Speed Clock
228
Low Profile (H 4.5mm Max).
15
IC ADC SERIAL 10BIT 8CH 16-QSOP
Single Socket CardBus Controller with Integrated 1394a-2000 OHCI One-Port PHY/Link-Layer Controller
11

Top Sellers