Search
Filters

S-80917CNNB-G8MT2G

IC VOLT DETECTOR 1.7V SC-82AB
rohs
Availability: 15,000 In Stock
The S-80917CNNB-G8MT2G, Voltage Detector, is brought into production by SII Semiconductor Corporation, included in PMIC - Supervisors category. Each device is available in a small SC-82AB package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with 1.7V threshold voltage, which monitors 1 system supply voltage.
Products specifications
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 1.7V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-82AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 211276-S-80917CNNB-G8MT2G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 1.7V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-82AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 211276-S-80917CNNB-G8MT2G
S-80917CNNB-G8MT2G Price

S-80917CNNB-G8MT2G Datasheet
S-80917CNNB-G8MT2G Application

S-80917CNNB-G8MT2G Replacement
S-80917CNNB-G8MT2G Pdf

S-80917CNNB-G8MT2G Pinout
S-80917CNNB-G8MT2G Image

S-80917CNNB-G8MT2G Picture
S-80917CNNB-G8MT2G In Stock

S-80917CNNB-G8MT2G Distributor
S-80917CNNB-G8MT2G PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
CMOS OR GATES
694
DIODE GEN PURP 600V 4A DO201AD
63430
IC LI-ION BATT PROTECT SOT23-5
21950
IGBT 600V 10A 25W TO220FP
23306
10-Bit, 40/65/80/105 MSPS 3 V Dual A/D Converter
20