Search
Filters

STM6315SDW13F

Part No : STM6315SDW13F
Manufacturer : STMicroelectronics
Catalog : PMIC - Supervisors
Description : IC MPU RESET 2.93V 210MS SOT143-
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 112 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 132764-STM6315SDW13F
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX6467US26D3+T;  STM6315RDW13F;  STM6315SDW13F;  ADM6315-26D2ART-RL;  
The STM6315SDW13F, Simple Reset/Power-On Reset, is brought into production by STMicroelectronics, included in PMIC - Supervisors category. Each device is available in a small SOT-143-4 package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Open Drain or Open Collector with 2.93V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 112 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 132764-STM6315SDW13F
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX6467US26D3+T;  STM6315RDW13F;  STM6315SDW13F;  ADM6315-26D2ART-RL;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM6315SDW13F
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
STM6315SDW13F Price

STM6315SDW13F Datasheet
STM6315SDW13F Application

STM6315SDW13F Replacement
STM6315SDW13F Pdf

STM6315SDW13F Pinout
STM6315SDW13F Image

STM6315SDW13F Picture
STM6315SDW13F In Stock

STM6315SDW13F Distributor
STM6315SDW13F PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR/SEQUENCER 28TSSOP
23
MOSFET N/P-CH 30V 6A/5.5A 8SOIC
1672
SURFACE MOUNT ZENER DIODES
1500
MOSFET P-CH 20V 6A SOT23F
790
IC REG LDO 2V 0.15A SOT23-5
3570
LFSTBUSB Quick Start Guide | BOARD INTERFACE ACCEL USB COMM
OptiMOS™3 Power-Transistor
221
IC REG SWTCHD CAP INV 10MA 8DIP
6