We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STM6717SFWY6F

Part No : STM6717SFWY6F
Manufacturer : STMicroelectronics
Catalog : PMIC - Supervisors
Description : SUPERVISOR DUAL/TRPL PP SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 11,240 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.05V, 2.925V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 031346-STM6717SFWY6F
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX6717UKTGD3+T;   STM6717TEWY6F;  STM6717TKWY6F; 
The STM6717SFWY6F, Multi-Voltage Supervisor, is brought into production by STMicroelectronics, included in PMIC - Supervisors category. Each device is available in a small SOT-23-5 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with 1.05V, 2.925V threshold voltage, which monitors 2 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.05V, 2.925V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 031346-STM6717SFWY6F
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX6717UKTGD3+T;   STM6717TEWY6F;  STM6717TKWY6F; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM6717SFWY6F
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
STM6717SFWY6F Price

STM6717SFWY6F Datasheet
STM6717SFWY6F Application

STM6717SFWY6F Replacement
STM6717SFWY6F Pdf

STM6717SFWY6F Pinout
STM6717SFWY6F Image

STM6717SFWY6F Picture
STM6717SFWY6F In Stock

STM6717SFWY6F Distributor
STM6717SFWY6F PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
RES 0.22 OHM 5% 1/3W 1206
3418
IC OP AMP GP 5.5MHZ RRIO 8VSSOP
17
256K x 36/512K x 18 Synchronous Flow-Thru Burst SRAM
2
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
30
Operational Amplifiers | IC OPAMP GP 1 CIRCUIT TO5-8
41
HEX SCHMITT INVERTER | IC INVERTER SCHMITT 6CH 14SOIC
50