Search
Filters

STM705M6E

Part No :
STM705M6E
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC SUPERVISOR SWITCH OVER 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 42 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 053893-STM705M6E
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MAX705CSA+T;  STM706AM6E; STM705M6E;  STM705AM6F;  
The STM705M6E, Simple Reset/Power-On Reset, is brought into production by STMicroelectronics, included in PMIC - Supervisors category. Each device is available in a small 8-SO package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Push-Pull, Totem Pole with 4.63V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 053893-STM705M6E
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MAX705CSA+T;  STM706AM6E; STM705M6E;  STM705AM6F;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM705M6E
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
STM705M6E Price

STM705M6E Datasheet
STM705M6E Application

STM705M6E Replacement
STM705M6E Pdf

STM705M6E Pinout
STM705M6E Image

STM705M6E Picture
STM705M6E In Stock

STM705M6E Distributor
STM705M6E PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC OPAMP VGA 2MHZ 100TQFP
98
CONV DC/DC 3W 5V 500MA SNGL / Module DC-DC 48VIN 1-OUT 5V 0.5A 3W 8-Pin PDIP
1
4/5 Bit Multiplexed, 1 Bit Latched Port with Standard 2-Wire Bus Interface and Non-Volatile Latches
13

Top Sellers