Search
Filters

TL7702BCD

Part No : TL7702BCD
Manufacturer : Texas Instruments
Catalog : PMIC - Supervisors
Description : IC 2.53V SUPPLY MONITOR 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,229 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 270 ns Typical Propagation Delay
Voltage - Threshold 2.53V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 007551-TL7702BCD
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The TL7702BCD, Simple Reset/Power-On Reset, is brought into production by Texas Instruments, included in PMIC - Supervisors category. Each device is available in a small 8-SOIC package and specified over the extended temperature range of 0°C to 70°C (TA). The device includes Complementary with 2.53V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 270 ns Typical Propagation Delay
Voltage - Threshold 2.53V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 007551-TL7702BCD
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL7702BCD
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
TL7702BCD Price

TL7702BCD Datasheet
TL7702BCD Application

TL7702BCD Replacement
TL7702BCD Pdf

TL7702BCD Pinout
TL7702BCD Image

TL7702BCD Picture
TL7702BCD In Stock

TL7702BCD Distributor
TL7702BCD PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
MRFIC1505/MRFIC1505A Integrated GPS Downconverter
52
80C186 Microprocessor IC i186 1 Core, 16-Bit 16MHz 80-SQFP
26
NECs 4 PIN SOP, 1.1 pF LOW OUTPUT CAPACITANCE 1-ch OPTICAL COUPLED MOSFET
1
IC OPAMP CFA 400MHZ 8SOIC
595
SILICON SINGLE-PHASE BRIDGE RECTIFIER(VOLTAGE - 50 to 800 Volts CURRENT - 6.0 Amperes) | BRIDGE RECT 1PHASE 50V 6A KBU
1
MOSFET N-CH 80V 300MA TO92-3
200
TRANS PREBIAS NPN 150MW EMT3
230

Top Sellers