The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TL7705ACD1013TRA

Part No TL7705ACD1013TRA
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR SUPPLY VOLT 8-SOIC
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
Pricing & Ordering $1.687 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
18+
$2.8240
$50.832
44+
$2.3170
$101.948
67+
$2.2450
$150.415
93+
$2.1720
$201.996
120+
$2.1000
$252.000
160+
$1.8830
$301.280
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,320 pieces
MOQ: 18 pcs
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
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 1 μs Maximum Propagation Delay
Voltage - Threshold 4.55V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 101711-TL7705ACD1013TRA
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance

Description

STMicroelectronics TL7705ACD1013TRA Voltage Supervisor IC

The TL7705ACD1013TRA from STMicroelectronics is a highly reliable supply voltage supervisor designed to enhance system stability by initiating a reset in microprocessors (µPs), microcontrollers (µCs), and other digital systems when the supply voltage drops below a predetermined value. This integrated circuit (IC) is a crucial component for applications that demand consistent operation and protection against the dangers of undervoltage conditions.

Key Features

  • Precision Voltage Monitoring: The device offers precise monitoring of the supply voltage, ensuring that the system operates within the safe voltage range. It has a threshold voltage of 4.55V, which is suitable for 5V-powered systems.
  • Programmable Reset Delay: It comes with an external capacitor that allows users to program the reset delay time, providing flexibility to match specific system requirements.
  • Active-Low Reset: The TL7705ACD1013TRA features an active-low reset output, which remains asserted until the supply voltage returns to a stable condition above the threshold, plus the delay time.
  • Low Power Consumption: With its low power draw, this IC is ideal for power-sensitive applications, ensuring minimal impact on the overall power budget of the system.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, from -40°C to 85°C, making it suitable for harsh environments.

Applications

The TL7705ACD1013TRA is versatile and can be used in a variety of applications, including:

  • Microprocessor, microcontroller, or digital system reset circuitry
  • Memory battery backup circuits
  • Power-on reset for digital equipment
  • Portable and battery-powered electronics

Package and Quality

This voltage supervisor IC is offered in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. STMicroelectronics ensures high-quality standards, and the TL7705ACD1013TRA is no exception, providing reliable performance for critical system monitoring tasks.

With its combination of precision, flexibility, and reliability, the TL7705ACD1013TRA from STMicroelectronics is an essential component for maintaining the integrity of electronic systems under variable voltage conditions.