Search
Filters

TPS3808G01DBVR

Part No :
TPS3808G01DBVR
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC VOLT SUPERVISOR ADJ SOT23-6
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
11+
€4.1340
€45.475
26+
€3.4420
€89.482
40+
€3.3430
€133.714
55+
€3.2440
€178.423
71+
€3.1450
€223.314
94+
€2.8480
€267.712
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 120,129 pieces
MOQ: 11 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 033845-TPS3808G01DBVR
Family Name TPS3808
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial
Alternative Parts
(Cross-Reference)
MAX6454UT26S+; MAX6454UT46S; MAX6456UT16S; 

The TPS3808G01DBVR, Simple Reset/Power-On Reset, is brought into production by Texas Instruments, included in PMIC - Supervisors category. Each device is available in a small SOT-23-6 package and specified over the extended temperature range of -40°C to 125°C (TJ). The device includes Open Drain or Open Collector with Adjustable/Selectable threshold voltage, which monitors 1 system supply voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 033845-TPS3808G01DBVR
Family Name TPS3808
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial
Alternative Parts
(Cross-Reference)
MAX6454UT26S+; MAX6454UT46S; MAX6456UT16S; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS3808G01DBVR
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
TPS3808G01DBVR Price

TPS3808G01DBVR Datasheet
TPS3808G01DBVR Application

TPS3808G01DBVR Replacement
TPS3808G01DBVR Pdf

TPS3808G01DBVR Pinout
TPS3808G01DBVR Image

TPS3808G01DBVR Picture
TPS3808G01DBVR In Stock

TPS3808G01DBVR Distributor
TPS3808G01DBVR PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
Trans Darlington NPN 0.5A 16-Pin
8390
COUPLER 90DEG 800-1000MHZ 20DB
589
Micropower 150 mA, low-noise, low dropout linear regulator with on/off
600
Surface mount Zener Diodes
149
Audio SW, Video SW, Sync Separation and H/V Frequency Counter IC for TVs
11

Top Sellers