Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

TPS3808G09DBVR

Part No :
TPS3808G09DBVR
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC VOLT SUPERVISOR 0.9V SOT23-6
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
70+
$0.7300
$51.100
165+
$0.6080
$100.320
255+
$0.5910
$150.705
350+
$0.5730
$200.550
450+
$0.5560
$250.200
600+
$0.5030
$301.800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 133,850 pieces
MOQ: 70 pcs
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
Application Field Used in Sensing & Instrumentation, Signal Processing, Audio, Imaging, Video & Vision, Communications & Networking
Alternative Parts
(Cross-Reference)
MAX6452UT29L-T; MAX6452UT23L+T;  MAX6452UT46L-T; 
Fake Threat In the Open Market 42 pct.
Popularity High
Is this a common-used part? Yes
Estimated EOL Date 2028
Halogen Free Compliant
Country of Origin Philippines
ECCN EAR99
Introduction Date October 01, 2006
Family Name TPS3808
Win Source Part Number 033848-TPS3808G09DBVR
Case / Package SOT-23-6
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Voltage - Threshold 0.84V
Reset Timeout Adjustable/Selectable
Output Open Drain or Open Collector
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Reset Active Low
The TPS3808G09DBVR, Simple Reset/Power-On Reset, is brought into production by Texas Instruments, included in PMIC - Supervisors category. Each device is available in a small SOT-23-6 package and specified over the extended temperature range of -40°C to 125°C (TJ). The device includes Open Drain or Open Collector with 0.84V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Signal Processing, Audio, Imaging, Video & Vision, Communications & Networking
Alternative Parts
(Cross-Reference)
MAX6452UT29L-T; MAX6452UT23L+T;  MAX6452UT46L-T; 
Fake Threat In the Open Market 42 pct.
Popularity High
Is this a common-used part? Yes
Estimated EOL Date 2028
Halogen Free Compliant
Country of Origin Philippines
ECCN EAR99
Introduction Date October 01, 2006
Family Name TPS3808
Win Source Part Number 033848-TPS3808G09DBVR
Case / Package SOT-23-6
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Voltage - Threshold 0.84V
Reset Timeout Adjustable/Selectable
Output Open Drain or Open Collector
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Reset Active Low
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS3808G09DBVR
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
TPS3808G09DBVR Price

TPS3808G09DBVR Datasheet
TPS3808G09DBVR Application

TPS3808G09DBVR Replacement
TPS3808G09DBVR Pdf

TPS3808G09DBVR Pinout
TPS3808G09DBVR Image

TPS3808G09DBVR Picture
TPS3808G09DBVR In Stock

TPS3808G09DBVR Distributor
TPS3808G09DBVR PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 35V TO220AB / SWITCHMODE™ Power Rectifier
566
HOLLOW CATHODE LAMP 50MM CHROMIU
396
Voltage regulator diodes
4500
IC REG BUCK 3.3V 300MA 10UMAX
1000
MIXED SIGNAL MICROCONTROLLER
FIXED IND 10UH 1.1A 160 MOHM SMD
900
Z8 CMOS OTP Microcontrollers
23
Color TV Horizontal Deflection Output Applications 
108

Top Sellers