Search
Filters

TPS3808G09DBVT

Part No : TPS3808G09DBVT
Manufacturer : Texas Instruments
Catalog : PMIC - Supervisors
Description : IC VOLT SUPERVISOR 0.9V SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 25,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 57 pct.
Popularity Medium
Win Source Part Number 055556-TPS3808G09DBVT
Case / Package SOT-23-6
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Voltage - Threshold 0.84V
Reset Timeout Adjustable/Selectable
Reset Active Low
Output Open Drain or Open Collector
Number of Voltages Monitored 1
Type Simple Reset/Power-On Reset
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The TPS3808G09DBVT, Simple Reset/Power-On Reset, is brought into production by Texas Instruments, included in PMIC - Supervisors category. Each device is available in a small SOT-23-6 package and specified over the extended temperature range of -40°C to 125°C (TJ). The device includes Open Drain or Open Collector with 0.84V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 57 pct.
Popularity Medium
Win Source Part Number 055556-TPS3808G09DBVT
Case / Package SOT-23-6
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Voltage - Threshold 0.84V
Reset Timeout Adjustable/Selectable
Reset Active Low
Output Open Drain or Open Collector
Number of Voltages Monitored 1
Type Simple Reset/Power-On Reset
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS3808G09DBVT
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
TPS3808G09DBVT Price

TPS3808G09DBVT Datasheet
TPS3808G09DBVT Application

TPS3808G09DBVT Replacement
TPS3808G09DBVT Pdf

TPS3808G09DBVT Pinout
TPS3808G09DBVT Image

TPS3808G09DBVT Picture
TPS3808G09DBVT In Stock

TPS3808G09DBVT Distributor
TPS3808G09DBVT PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
Low Frequency Transistor(-20V,-5A)
69882
SENSOR TEMPERATURE SPI SOT23-8
22
1μH Shielded Inductor 5A 21 mOhm Max Nonstandard
20
DGTL ISO 3KV 2CH GEN PURP 8SOIC / Robust EMC, Low Power, Dual-Channel Digital Isolators
223
IC OPAMP DIFF 100MHZ 8VSSOP
250
IC MOSFET DRIVER DUAL 12V 8-SOIC
9
TRANS NPN 12V 2A TUMT3
187
Miniature Printed Circuit Board Relays, Sockets and Accessories

Top Sellers