Search
Filters

TPS3838E18QDBVRQ1

Part No :
TPS3838E18QDBVRQ1
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC LP SUPERVISRY CIRCUIT SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.71V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033894-TPS3838E18QDBVRQ1
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
The TPS3838E18QDBVRQ1, Simple Reset/Power-On Reset, is brought into production by Texas Instruments, included in PMIC - Supervisors category. Each device is available in a small SOT-23-5 package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Open Drain or Open Collector with 1.71V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.71V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033894-TPS3838E18QDBVRQ1
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS3838E18QDBVRQ1
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
TPS3838E18QDBVRQ1 Price

TPS3838E18QDBVRQ1 Datasheet
TPS3838E18QDBVRQ1 Application

TPS3838E18QDBVRQ1 Replacement
TPS3838E18QDBVRQ1 Pdf

TPS3838E18QDBVRQ1 Pinout
TPS3838E18QDBVRQ1 Image

TPS3838E18QDBVRQ1 Picture
TPS3838E18QDBVRQ1 In Stock

TPS3838E18QDBVRQ1 Distributor
TPS3838E18QDBVRQ1 PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC DAC DUAL 8BIT 2.5-5.5V 8-UMAX
596
IC AMP AUDIO MONO AB MIC 4DSBGA
360
TRANS NPN 40V 0.6A SOT-23
1680
SENSOR PRES 200PSI GAUGE / Medium Pressure Sensor
20
New shape of cover can improve the flux invasion compared with current products
240
CAP CER 4.7UF 10V X5R 1206
800
Low Voltage Single Configurable Multiple Function Gate with 3.6 V Tolerant Inputs and Outputs
7500

Top Sellers