The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

UCC2946TPWRQ1

Part No UCC2946TPWRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVSR W/WTCHDOG 8TSSOP
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
Pricing & Ordering $0.567 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
60+
$0.8880
$53.280
140+
$0.7290
$102.060
215+
$0.7060
$151.790
295+
$0.6830
$201.485
380+
$0.6610
$251.180
510+
$0.5920
$301.920
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 13,000 pieces
MOQ: 60 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 081882-UCC2946TPWRQ1
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance

Description

Product Overview: UCC2946TPWRQ1 from Texas Instruments

The UCC2946TPWRQ1 is a robust automotive-grade power management integrated circuit (IC) developed by Texas Instruments, designed to cater to the demanding requirements of the automotive industry. This component is particularly well-suited for applications requiring a reliable watchdog timer and voltage supervisor to ensure system integrity and performance.

Key Features

  • Voltage Supervision: The UCC2946TPWRQ1 provides precise voltage supervision, ensuring that the system voltages remain within acceptable thresholds for reliable operation.
  • Watchdog Timer: It incorporates a programmable watchdog timer that helps in monitoring the system operation and can initiate a system reset if necessary, enhancing system reliability.
  • Power-On Reset: The device features a power-on reset function, which ensures that the system starts in a known state every time it is powered up.
  • Temperature Range: With an operating temperature range designed for automotive applications, this IC can withstand the extreme conditions found in vehicular environments.
  • Package: The UCC2946TPWRQ1 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

This power management IC is highly versatile and can be used in various automotive applications, including:

  • Engine control units (ECUs)
  • Body control modules (BCMs)
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

The UCC2946TPWRQ1 is designed to meet the rigorous standards of the automotive industry. It is qualified according to AEC-Q100 standards, which test for stress resistance and reliability under extreme conditions. This ensures that the product is capable of performing consistently in the harsh environments it will encounter in automotive applications.

Conclusion

With its robust feature set and adherence to automotive quality standards, the UCC2946TPWRQ1 from Texas Instruments is an excellent choice for designers looking to incorporate a reliable power management solution in their automotive systems. Its combination of voltage supervision, watchdog functionality, and power-on reset capabilities make it a vital component for ensuring system stability and safety.