The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

XC6120N272NR-G

Part No XC6120N272NR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2.7V SSOT24-4
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
Pricing & Ordering $0.552 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
30+
$1.8370
$55.110
70+
$1.5080
$105.560
105+
$1.4610
$153.405
145+
$1.4130
$204.885
185+
$1.3660
$252.710
245+
$1.2250
$300.125
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 41,230 pieces
MOQ: 30 pcs
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
Manufacturer Torex Semiconductor Ltd
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.7V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SSOT-24
Win Source Part Number 214325-XC6120N272NR-G
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited

Description

The Torex Semiconductor Ltd XC6120N272NR-G is a voltage detector that is designed for use in a variety of applications. The product has a limited supply and a fake threat in the open market of 43%. The XC6120N272NR-G has a low current consumption and a high accuracy, making it suitable for use in battery-powered devices. The product has an open drain or open collector output and an active low reset function. The XC6120N272NR-G is available in a compact SSOT-24 package and has a wide operating temperature range of -40°C to 85°C. The product is ideal for use in portable devices, automotive electronics, and power management applications.