Search
Filters

EMC2102-DZK

Part No : EMC2102-DZK
Manufacturer : Microchip Technology
Catalog : PMIC - Thermal Management
Description : IC RPM FAN CTRLR 28VQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,814 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 191°C
Accuracy ±3°C(Max)
Topology ADC (Sigma Delta), Multiplexer, Register Bank
Output Type 2-Wire SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-QFN (5x5)
Win Source Part Number 120108-EMC2102-DZK
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Microchip Technology EMC2102-DZK is available at WIN SOURCE. Please review product page below for detailed information, including EMC2102-DZK price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EMC2102-DZK to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 191°C
Accuracy ±3°C(Max)
Topology ADC (Sigma Delta), Multiplexer, Register Bank
Output Type 2-Wire SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-QFN (5x5)
Win Source Part Number 120108-EMC2102-DZK
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EMC2102-DZK
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
EMC2102-DZK Price

EMC2102-DZK Datasheet
EMC2102-DZK Application

EMC2102-DZK Replacement
EMC2102-DZK Pdf

EMC2102-DZK Pinout
EMC2102-DZK Image

EMC2102-DZK Picture
EMC2102-DZK In Stock

EMC2102-DZK Distributor
EMC2102-DZK PMIC - Thermal Management

Image
Mfr.Part No
Description
Stock
HIGH VOLTAGE SCHOTTKY DIODE
IC OPAMP GP 1.1MHZ RRO TSOT23-5
81
FUSE BOARD MNT 750MA 32VDC 0603
800
CMOS Dual Low Cost Rail to Rail Output Operational Amplifier
35
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 60V 5.5A DPAK
329
IC OPAMP VFB 180MHZ SOT23-5
34

Top Sellers