Search
Filters

ADR293GRZ-REEL7

Part No :
ADR293GRZ-REEL7
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SERIES 5V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
9+
$6.066
$54.594
20+
$5.133
$102.660
35+
$4.977
$174.195
45+
$4.822
$216.990
55+
$4.666
$256.630
75+
$4.200
$315.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Voltage - Input 6 V to 15 V
Operating Supply Current 20μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 121596-ADR293GRZ-REEL7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
The Analog Devices Inc. ADR293GRZ-REEL7 Series voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 5V, with a ±0.2%. Excellent performance is maintained at 5mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 30ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Voltage - Input 6 V to 15 V
Operating Supply Current 20μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 121596-ADR293GRZ-REEL7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADR293GRZ-REEL7
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
ADR293GRZ-REEL7 Price

ADR293GRZ-REEL7 Datasheet
ADR293GRZ-REEL7 Application

ADR293GRZ-REEL7 Replacement
ADR293GRZ-REEL7 Pdf

ADR293GRZ-REEL7 Pinout
ADR293GRZ-REEL7 Image

ADR293GRZ-REEL7 Picture
ADR293GRZ-REEL7 In Stock

ADR293GRZ-REEL7 Distributor
ADR293GRZ-REEL7 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
Glass passivated Single Phase Bridge Rectifiers
45
Support for AM Stereo and Electronic Tuning Radio Cassette Recorder/Music Center-Use Single-Chip IC (AM/FM IF + MPX)
528
CAP TANT 68UF 16V 10% 2917
5849
IC POWER SUPPLY SEQUENCER 8VSSOP
32
IC INVERTER SGL SOT23-5
6750

Top Sellers