Search
Filters

ADR5043BRTZ-REEL7

Part No : ADR5043BRTZ-REEL7
Manufacturer : Analog Devices Inc.
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT 3V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,190 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 4.3μVrms
Noise - 10Hz to 10kHz 180μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 114571-ADR5043BRTZ-REEL7
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The Analog Devices Inc. ADR5043BRTZ-REEL7 Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 3V, with a ±0.1%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 75ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 4.3μVrms
Noise - 10Hz to 10kHz 180μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 114571-ADR5043BRTZ-REEL7
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADR5043BRTZ-REEL7
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
ADR5043BRTZ-REEL7 Price

ADR5043BRTZ-REEL7 Datasheet
ADR5043BRTZ-REEL7 Application

ADR5043BRTZ-REEL7 Replacement
ADR5043BRTZ-REEL7 Pdf

ADR5043BRTZ-REEL7 Pinout
ADR5043BRTZ-REEL7 Image

ADR5043BRTZ-REEL7 Picture
ADR5043BRTZ-REEL7 In Stock

ADR5043BRTZ-REEL7 Distributor
ADR5043BRTZ-REEL7 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
LM27762 Low-Noise Positive and Negative Output Integrated Switched Capacitor Plus LDO
690
IC D-TYPE POS TRG SNGL 8XSON
15
LED YELLOW CLEAR 0805 SMD
10100
Infrarot-Vorverstarker
42
IC ADC 24BIT STER 96KHZ 20-SSOP
598
MOSFET N-CH 60V 100A TDSON-8
CONN SOCKET FPC .4MM 44POS SMD
5200
IC FLASH 64GBIT 153WFBGA
30

Top Sellers