Search
Filters

AP432AQG-7

Part No : AP432AQG-7
Manufacturer : Diodes Incorporated
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT ADJ SOT25
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,323 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 20V
Output Current 200mA
Tolerance ±0.5%
Temperature Coefficient 30ppm/°C
Current - Cathode 300μA
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-25
Win Source Part Number 078393-AP432AQG-7
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
The Diodes Incorporated AP432AQG-7 Shunt voltage reference is available in the SOT-25 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.24V, with a ±0.5%. Excellent performance is maintained at 200mA output current, specified over the extended temperature range from -20°C to 85°C (TA), with a typical temperature coefficient of only 30ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 20V
Output Current 200mA
Tolerance ±0.5%
Temperature Coefficient 30ppm/°C
Current - Cathode 300μA
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-25
Win Source Part Number 078393-AP432AQG-7
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AP432AQG-7
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
AP432AQG-7 Price

AP432AQG-7 Datasheet
AP432AQG-7 Application

AP432AQG-7 Replacement
AP432AQG-7 Pdf

AP432AQG-7 Pinout
AP432AQG-7 Image

AP432AQG-7 Picture
AP432AQG-7 In Stock

AP432AQG-7 Distributor
AP432AQG-7 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
IC FPGA 512 I/O 680FBGA
17
DC-2.7 GHz InGaP HBT Matched Gain Block Amplifier
9
MOSFET 2N-CH 30V 50A/60A DFN
43
Single Pole OptoMOS Relay
68
SCHOTTKY BARRIER TYPE DIODE(LOW VOLTAGE HIGH SPEED SWITCHING)
1335
VARIABLE WIDTH SUPERSYNCO FIFO 8,192 x 18 or 16,384 x 9 16,384 x 18 or 32,768 x 9
15
QUAD 2-INPUT OR GATE
4

Top Sellers