Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

AZ431LBNTR-G1

Part No :
AZ431LBNTR-G1
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SHUNT ADJ SOT23
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
80+
€0.6150
€49.184
185+
€0.5120
€94.724
280+
€0.4970
€139.218
385+
€0.4820
€185.722
500+
€0.4680
€233.790
660+
€0.4240
€279.881
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 55,907 pieces
MOQ: 80 pcs
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
Supply and Demand Status Sufficient
Fake Threat In the Open Market 62 pct.
Popularity Medium
Win Source Part Number 010597-AZ431LBNTR-G1
Case / Package SOT-23-3
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TA)
Current - Cathode 80μA
Temperature Coefficient 20ppm/°C Typical
Tolerance ±1%
Output Current 100mA
Maximum Output Voltage 18V
Nominal Output Voltage (Min/Fixed) 1.24V
Output Type Adjustable
Reference Type Shunt
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Integrated Circuits
The Diodes Incorporated AZ431LBNTR-G1 Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.24V, with a ±1%. Excellent performance is maintained at 100mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 20ppm/°C Typical.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Fake Threat In the Open Market 62 pct.
Popularity Medium
Win Source Part Number 010597-AZ431LBNTR-G1
Case / Package SOT-23-3
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TA)
Current - Cathode 80μA
Temperature Coefficient 20ppm/°C Typical
Tolerance ±1%
Output Current 100mA
Maximum Output Voltage 18V
Nominal Output Voltage (Min/Fixed) 1.24V
Output Type Adjustable
Reference Type Shunt
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AZ431LBNTR-G1
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
AZ431LBNTR-G1 Price

AZ431LBNTR-G1 Datasheet
AZ431LBNTR-G1 Application

AZ431LBNTR-G1 Replacement
AZ431LBNTR-G1 Pdf

AZ431LBNTR-G1 Pinout
AZ431LBNTR-G1 Image

AZ431LBNTR-G1 Picture
AZ431LBNTR-G1 In Stock

AZ431LBNTR-G1 Distributor
AZ431LBNTR-G1 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC ADC 12BIT 3.5MSPS 10-MSOP / 1-Channel Single ADC SAR 3.5Msps 12-bit Serial 10-Pin MSOP EP Tube
21
IC NTSC/PAL/SECAM DECODER 32TQFP
72
CoolMOS Power Transistor
16
Stand-Alone USB Transceiver Chip
103
DIODE ZENER 4.7V 500MW SOD-323
175
UltraCMOS SP4T RF Switch 9 kHz-18 GHz
25
TRANS PREBIAS NPN 150MW SMINI3
460

Top Sellers