Search
Filters

AZ432BRTR-E1

IC VREF SHUNT ADJ SOT89
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 18,000 In Stock
The Diodes Incorporated AZ432BRTR-E1 Shunt voltage reference is available in the SOT-89 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.25V, with a ±1%. Excellent performance is maintained at 100mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 20ppm/°C Typical.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 18V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 20ppm/°C Typical
Current - Cathode 80μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 048751-AZ432BRTR-E1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 18V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 20ppm/°C Typical
Current - Cathode 80μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 048751-AZ432BRTR-E1
AZ432BRTR-E1 Price

AZ432BRTR-E1 Datasheet
AZ432BRTR-E1 Application

AZ432BRTR-E1 Replacement
AZ432BRTR-E1 Pdf

AZ432BRTR-E1 Pinout
AZ432BRTR-E1 Image

AZ432BRTR-E1 Picture
AZ432BRTR-E1 In Stock

AZ432BRTR-E1 Distributor
AZ432BRTR-E1 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
TRANS NPN 50V 0.15A TO-220F
4279
TRIMMER 220 OHM 0.1W SMD
2500
SCHOTTKY RECTIFIER
85391
One Microamp Supply-Current, 3V to 5.5V, 250kbps, RS-232 Transmitters/Receivers
371
Precision Analog Voltage References
27