Search
Filters

LM385M3-1.2

IC VREF SHUNT 1.235V SOT23-3
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
200+
€0.180
€36.000
400+
€0.162
€64.800
700+
€0.153
€107.100
Availability: 1 In Stock
This product has a minimum quantity of 200
The Texas Instruments LM385M3-1.2 Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.235V, with a -2.43%, +2.02%. Excellent performance is maintained at 20mA output current, specified over the extended temperature range from 0°C to 70°C (TA), with a typical temperature coefficient of only 150ppm/°C.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance -2.43%, +2.02%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 094212-LM385M3-1.2
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance -2.43%, +2.02%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 094212-LM385M3-1.2
LM385M3-1.2 Price

LM385M3-1.2 Datasheet
LM385M3-1.2 Application

LM385M3-1.2 Replacement
LM385M3-1.2 Pdf

LM385M3-1.2 Pinout
LM385M3-1.2 Image

LM385M3-1.2 Picture
LM385M3-1.2 In Stock

LM385M3-1.2 Distributor
LM385M3-1.2 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IMPACT-X PAL Programmable Logic Device (PLD) IC
115
FILTER RC(PI) 0.9 OHM/290PF SMD
182091
GLASS PASSIVATED PLASTIC RECTIFIER
110
NPN 8 GHz wideband transistor
270
New shape of cover can improve the flux invasion compared with current products
1980
MOSFET N-CH 30V 10.3A SGL IPAK
320
1-channel DC/DC converter controller
2040
IC PUSH BUTTON ON/OFF CTRLR 8DFN
30
SIDACTOR 2CH 120/240V 250A TO220
5401