Search
Filters

LM385M3X-1.2

IC VREF SHUNT 1.235V SOT23-3
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
85+
€0.538
€45.747
225+
€0.403
€90.720
745+
€0.363
€270.212
Availability: 1 In Stock
This product has a minimum quantity of 85
The Texas Instruments LM385M3X-1.2 Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.235V, with a -2.43%, +2.02%. Excellent performance is maintained at 20mA output current, specified over the extended temperature range from 0°C to 70°C (TA), with a typical temperature coefficient of only 150ppm/°C.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance -2.43%, +2.02%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 092986-LM385M3X-1.2
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance -2.43%, +2.02%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 092986-LM385M3X-1.2
LM385M3X-1.2 Price

LM385M3X-1.2 Datasheet
LM385M3X-1.2 Application

LM385M3X-1.2 Replacement
LM385M3X-1.2 Pdf

LM385M3X-1.2 Pinout
LM385M3X-1.2 Image

LM385M3X-1.2 Picture
LM385M3X-1.2 In Stock

LM385M3X-1.2 Distributor
LM385M3X-1.2 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
+5V Powered RS-232 Transmitters/Receivers with 0.1Microfarad External Capacitors
12194
IC VREF SHUNT 2.5V SC70
9000
IC EPROM UV 1MBIT 100NS 32CDIP
22302
IC OPAMP GP 1.3MHZ 14TSSOP
94
UNI-DIRECTIONAL GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR 600 WATTS, 5.0 THRU 170 VOLTS
18000
350W Plastic Encapsulate ESD Protection Diodes
6000
IC FLASH 256MBIT 50NS 55VFBGA
2
HEXFET Power MOSFET
62