The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM4040A30IDBZR

Part No LM4040A30IDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 3V SOT23-3
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
Pricing & Ordering $0.730 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
40+
$1.2720
$50.880
100+
$1.0440
$104.400
150+
$1.0110
$151.650
205+
$0.9790
$200.695
265+
$0.9460
$250.690
355+
$0.8480
$301.040
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
MOQ: 40 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 82μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 019245-LM4040A30IDBZR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance

Description

The LM4040A30IDBZR from Texas Instruments is a highly advanced and efficient precision shunt voltage reference that provides a fixed voltage output of 3.0V. This product is designed with the utmost precision and accuracy to deliver consistent and reliable performance. The LM4040A30IDBZR is designed to have a low dynamic impedance and sharp turn-on characteristics, making it an excellent replacement for Zener diodes in a variety of applications such as switch-mode power supplies, analog and digital circuits, and instrumentation. The device operates over a wide current range of 60µA to 15mA with a typical dynamic impedance of 0.25Ω, ensuring optimal performance in diverse operational conditions. This product from Texas Instruments is characterized by its high stability and low temperature coefficient, making it ideal for maintaining voltage accuracy under varying temperature conditions. It has an initial accuracy of 0.1% and a temperature coefficient of 50ppm/°C, ensuring that voltage output remains stable and accurate over a wide temperature range. The LM4040A30IDBZR is packaged in a small, surface-mount DBZ package, making it easy to incorporate into a variety of circuit designs. Its compact size and surface-mount design allow for high-density mounting and save valuable board space. Moreover, the device is RoHS compliant and supports green initiatives. One of the key features of the LM4040A30IDBZR is its ease of use. It does not require an external stabilizing capacitor and is thus simpler to use than many other voltage references. It also eliminates the need for an op-amp buffer, further simplifying design and reducing component count. In addition to its exceptional performance characteristics, the LM4040A30IDBZR is also designed for long-term reliability. It is manufactured using Texas Instruments' rigorous quality control processes, ensuring that it meets the highest standards of performance and reliability. In conclusion, the LM4040A30IDBZR from Texas Instruments is a high-quality, reliable, and efficient precision shunt voltage reference that offers excellent performance, ease of use, and long-term reliability. Whether you're designing a complex digital circuit or a simple power supply, this device is an excellent choice for maintaining voltage accuracy and stability.