Search
Filters

LM4040CIM3X-2.5/NOPB

IC VREF SHUNT 2.5V SOT23-3
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
250+
€0.135
€33.750
400+
€0.126
€50.400
700+
€0.117
€81.900
Availability: 1 In Stock
This product has a minimum quantity of 250
The Texas Instruments LM4040CIM3X-2.5/NOPB Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±0.5%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 100ppm/°C.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 019267-LM4040CIM3X-2.5/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 019267-LM4040CIM3X-2.5/NOPB
LM4040CIM3X-2.5/NOPB Price

LM4040CIM3X-2.5/NOPB Datasheet
LM4040CIM3X-2.5/NOPB Application

LM4040CIM3X-2.5/NOPB Replacement
LM4040CIM3X-2.5/NOPB Pdf

LM4040CIM3X-2.5/NOPB Pinout
LM4040CIM3X-2.5/NOPB Image

LM4040CIM3X-2.5/NOPB Picture
LM4040CIM3X-2.5/NOPB In Stock

LM4040CIM3X-2.5/NOPB Distributor
LM4040CIM3X-2.5/NOPB PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
Clock Oscillator
92
IC REG LDO 3.3V 50MA SC70-5
69780
IC EEPROM 1MBIT 1MHZ 8SOIC
343
High-Voltage Switching, AF 60W Predriver Applications
51500
3V AM/FM 1CHIP TUNER IC
425