Search
Filters

LM4040DIM3X-5.0/NOPB

Part No :
LM4040DIM3X-5.0/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SHUNT 5V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,076 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 85μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 098503-LM4040DIM3X-5.0/NOPB
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
The Texas Instruments LM4040DIM3X-5.0/NOPB Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 5V, with a ±1%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 150ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 85μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 098503-LM4040DIM3X-5.0/NOPB
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM4040DIM3X-5.0/NOPB
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
LM4040DIM3X-5.0/NOPB Price

LM4040DIM3X-5.0/NOPB Datasheet
LM4040DIM3X-5.0/NOPB Application

LM4040DIM3X-5.0/NOPB Replacement
LM4040DIM3X-5.0/NOPB Pdf

LM4040DIM3X-5.0/NOPB Pinout
LM4040DIM3X-5.0/NOPB Image

LM4040DIM3X-5.0/NOPB Picture
LM4040DIM3X-5.0/NOPB In Stock

LM4040DIM3X-5.0/NOPB Distributor
LM4040DIM3X-5.0/NOPB PMIC - Voltage Reference

Top Sellers