Search
Filters

LM4041C12QDBZR

Part No :
LM4041C12QDBZR
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SHUNT 1.225V SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 019288-LM4041C12QDBZR
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Metering, Portable Devices
The Texas Instruments LM4041C12QDBZR Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.225V, with a ±0.5%. Excellent performance is maintained at 12mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 100ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 019288-LM4041C12QDBZR
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Metering, Portable Devices
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM4041C12QDBZR
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
LM4041C12QDBZR Price

LM4041C12QDBZR Datasheet
LM4041C12QDBZR Application

LM4041C12QDBZR Replacement
LM4041C12QDBZR Pdf

LM4041C12QDBZR Pinout
LM4041C12QDBZR Image

LM4041C12QDBZR Picture
LM4041C12QDBZR In Stock

LM4041C12QDBZR Distributor
LM4041C12QDBZR PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT SILICON ZENER DIODES
900
300mA, Low Power, Low Dropout, 3 -Terminal, Linear Regulators
4401
1:1 Active HDMITM Redriver with Optimized Equalization & I2C Buffer
114
IC FPGA 140 I/O 172CQFP
IC FIXED POINT DSP 532-FCBGA
24

Top Sellers