The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM4120AIM5X-1.8/NOPB

Part No LM4120AIM5X-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.8V SOT23-5
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Voltage - Input 2 V to 12 V
Operating Supply Current 275μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 106284-LM4120AIM5X-1.8/NOPB
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance

Description

The LM4120AIM5X-1.8/NOPB is a precision micropower voltage reference product from Texas Instruments, a global semiconductor design and manufacturing company. This product is part of the LM4120 series, known for their exceptional performance and reliability. The LM4120AIM5X-1.8/NOPB operates with a fixed output voltage of 1.8V and an initial accuracy of 0.2%. It delivers excellent temperature stability and high output current, making it a versatile choice for a wide range of applications. The device is designed with advanced technology to ensure superior performance and has a low dynamic impedance to maintain stable voltage even under varying load conditions. One of the key features of the LM4120AIM5X-1.8/NOPB is its low power consumption. This makes it an ideal choice for battery-powered systems where energy efficiency is a priority. It also features a shutdown mode that reduces power consumption when the device is not in use. This voltage reference product is designed to be highly durable and reliable. It is capable of withstanding harsh environments and is resistant to shock and vibration. This makes it suitable for use in various industrial applications, including process control, data acquisition systems, and test equipment. The LM4120AIM5X-1.8/NOPB is housed in an SOT-23-5 package, which is compact and lightweight, making it easy to incorporate into a variety of system designs. It also has a wide operating temperature range of -40°C to +125°C, providing flexibility in different working conditions. Texas Instruments is known for their commitment to quality and the LM4120AIM5X-1.8/NOPB is no exception. Each unit undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. This product is also RoHS compliant, meaning it is free from hazardous substances and safe for use in a variety of applications. In conclusion, the LM4120AIM5X-1.8/NOPB from Texas Instruments is a high-performance, reliable and energy-efficient voltage reference product. Its robust design, high accuracy, and low power consumption make it a versatile choice for a wide range of applications. Whether you are designing a battery-powered device or an industrial system, this product offers a reliable solution for your voltage reference needs.