Search
Filters

LM431ACM3X/NOPB

IC VREF SHUNT ADJ SOT23-3
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
135+
€0.334
€45.077
345+
€0.264
€90.977
1,140+
€0.238
€270.864
Availability: 7,000 In Stock
This product has a minimum quantity of 135
The Texas Instruments LM431ACM3X/NOPB Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.495V, with a ±2.2%. Excellent performance is maintained at 100mA output current, specified over the extended temperature range from 0°C to 70°C (TA), with a typical temperature coefficient of only 50ppm/°C Typical.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 37V
Output Current 100mA
Tolerance ±2.2%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 019310-LM431ACM3X/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 37V
Output Current 100mA
Tolerance ±2.2%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 019310-LM431ACM3X/NOPB
LM431ACM3X/NOPB Price

LM431ACM3X/NOPB Datasheet
LM431ACM3X/NOPB Application

LM431ACM3X/NOPB Replacement
LM431ACM3X/NOPB Pdf

LM431ACM3X/NOPB Pinout
LM431ACM3X/NOPB Image

LM431ACM3X/NOPB Picture
LM431ACM3X/NOPB In Stock

LM431ACM3X/NOPB Distributor
LM431ACM3X/NOPB PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
VHF / UFH Transistor
90000
IGBT 600V 34A 125W TO220AB
3268
1024-Bit Serial CMOS EEPROM (MICROWIRE™ Synchronous Bus)
25
CAP ALUM 33UF 20% 63V RADIAL
11998
HEX INVERTERS
97
IC TDM SWITCH 4K-CH ENH 256LQFP
49
Virtex-4 Family Overview
1