Search
Filters

MAX6018BEUR21+T

Part No :
MAX6018BEUR21+T
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SERIES 2.048V SOT23-3
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
13+
$3.9850
$51.805
31+
$3.2980
$102.238
47+
$3.2000
$150.400
65+
$3.1020
$201.630
84+
$3.0040
$252.336
111+
$2.7090
$300.699
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 30,000 pieces
MOQ: 13 pcs
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
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 1mA
Tolerance ±0.4%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Noise - 10Hz to 10kHz 175μVrms
Voltage - Input 2.25 V to 5.5 V
Operating Supply Current 6μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 021881-MAX6018BEUR21+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX6018BEUR21+T Series voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.048V, with a ±0.4%. Excellent performance is maintained at 1mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 50ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 1mA
Tolerance ±0.4%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Noise - 10Hz to 10kHz 175μVrms
Voltage - Input 2.25 V to 5.5 V
Operating Supply Current 6μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 021881-MAX6018BEUR21+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6018BEUR21+T
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
MAX6018BEUR21+T Price

MAX6018BEUR21+T Datasheet
MAX6018BEUR21+T Application

MAX6018BEUR21+T Replacement
MAX6018BEUR21+T Pdf

MAX6018BEUR21+T Pinout
MAX6018BEUR21+T Image

MAX6018BEUR21+T Picture
MAX6018BEUR21+T In Stock

MAX6018BEUR21+T Distributor
MAX6018BEUR21+T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC OPAMP DUAL CURR-FDBK 8-SOIC
141
HIGH-PERFORMANCE PHASE-LOCKED LOOP
380
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH 25V 21A 8-Pin VSON-CLIP EP T/R
25
L, S-BAND SPDT SWITCH
1356
CAP TANT 68UF 25V 20% 2917 / Cap Tant Solid 68uF 25V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.125 Ohm 125°C T/R
DGTL ISO 3.75KV GEN PURP 16SOIC
56
OptiMOS2 Power-Transistor
30

Top Sellers