Search
Filters

MAX6126A25+T

Part No : MAX6126A25+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 2.5V 8UMAX
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
9+
$5.612
$50.508
22+
$4.749
$104.478
35+
$4.605
$161.175
45+
$4.461
$200.745
60+
$4.317
$259.020
80+
$3.885
$310.800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,500 pieces can ship immediately
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 1.45μVp-p
Voltage - Input 2.7 V to 12.6 V
Operating Supply Current 725μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 073748-MAX6126A25+T
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX6126A25+T Series voltage reference is available in the 8-uMAX SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±0.06%. Excellent performance is maintained at 10mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 5ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 1.45μVp-p
Voltage - Input 2.7 V to 12.6 V
Operating Supply Current 725μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 073748-MAX6126A25+T
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6126A25+T
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
MAX6126A25+T Price

MAX6126A25+T Datasheet
MAX6126A25+T Application

MAX6126A25+T Replacement
MAX6126A25+T Pdf

MAX6126A25+T Pinout
MAX6126A25+T Image

MAX6126A25+T Picture
MAX6126A25+T In Stock

MAX6126A25+T Distributor
MAX6126A25+T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
RELAY GEN PURPOSE SPDT 2A 12V
1
TVS DIODE 5VWM 18.5VC 2QFN
300
IC ADC 10BIT 80MSPS SAMPLE 48QFN
52
MOSFET N-CH 200V 31A TO-220AB
6680
MOSFET N-CH 500V 9A TO-262
41
One Microamp Supply-Current, 3V to 5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 3/5 RS232 FULL 28SSOP
37
80V N-Channel MOSFET
8317
DIODE GEN PURP 800V 20A TO220AC
38

Top Sellers