Search
Filters

MAX6166BESA+

IC VREF SERIES 2.5V 8SOIC
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 191 In Stock
The Maxim Integrated MAX6166BESA+ Series voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±0.2%. Excellent performance is maintained at 5mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 10ppm/°C.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 27μVp-p
Noise - 10Hz to 10kHz 30μVrms
Voltage - Input 2.7 V to 12.6 V
Operating Supply Current 120μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 073753-MAX6166BESA+
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 27μVp-p
Noise - 10Hz to 10kHz 30μVrms
Voltage - Input 2.7 V to 12.6 V
Operating Supply Current 120μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 073753-MAX6166BESA+
MAX6166BESA+ Price

MAX6166BESA+ Datasheet
MAX6166BESA+ Application

MAX6166BESA+ Replacement
MAX6166BESA+ Pdf

MAX6166BESA+ Pinout
MAX6166BESA+ Image

MAX6166BESA+ Picture
MAX6166BESA+ In Stock

MAX6166BESA+ Distributor
MAX6166BESA+ PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC LATCH ADDRESS 8BIT 16-DIP
300
GENERAL PURPOSE J-FET DUAL OPERATIONAL AMPLIFIERS
3564
Micropower DC/DC Converter Adjustable and Fixed 5V, 12V
462
IC SWITCH 1X1 SC70-5
4736
MOSFET N-CH 60V 13.5A
138000