The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX875BEPA

Part No MAX875BEPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Low-Power, Low-Drift, +2.5V/+5V/+10V Precision Voltage References
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
Pricing & Ordering $3.311 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
9+
$5.6240
$50.616
22+
$4.6150
$101.530
34+
$4.4710
$152.014
47+
$4.3260
$203.322
60+
$4.1820
$250.920
80+
$3.7500
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,000 pieces
MOQ: 9 pcs
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
Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Maxim Integrated
Win Source Part Number 312341-MAX875BEPA
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited

Description

Maxim Integrated MAX875BEPA: Precision Voltage Reference

The MAX875BEPA is a high-precision, low-power voltage reference IC from Maxim Integrated, designed to offer a stable and accurate reference voltage for various applications. This component is particularly suitable for precision data converters, portable instrumentation, and industrial control systems where stable voltage references are critical for accurate measurements and operations.

Key Features

  • High Accuracy: The MAX875BEPA provides a precise output voltage with an initial accuracy of ±0.2%.
  • Low Temperature Coefficient: It offers excellent temperature stability, with a temperature coefficient as low as 20ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it suitable for battery-operated equipment.
  • Wide Supply Voltage Range: The MAX875BEPA can be powered from a supply voltage range of 4.5V to 11V, providing flexibility in different system designs.
  • Low Power Consumption: This voltage reference consumes minimal power, which is ideal for portable and battery-powered applications.

Applications

  • High-resolution Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Portable Instrumentation
  • Industrial Control Systems
  • Precision Power Supplies

Package and Reliability

The MAX875BEPA is offered in an 8-pin DIP (Dual In-line Package) that is easy to integrate into a wide variety of circuit boards. It is characterized for operation over the full automotive temperature range of -40°C to +85°C, ensuring consistent performance in diverse environmental conditions.

Conclusion

The Maxim Integrated MAX875BEPA voltage reference is a reliable choice for designers seeking precision, stability, and low power consumption in their electronic systems. Its robust feature set and flexible operating conditions make it a versatile component for high-accuracy applications.