Search
Filters

MC1403P1

Part No : MC1403P1
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 2.5V 8DIP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±1%
Temperature Coefficient 40ppm/°C
Voltage - Input 4.5 V to 40 V
Operating Supply Current 1.5mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 142046-MC1403P1
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
The ON Semiconductor MC1403P1 Series voltage reference is available in the 8-PDIP Through Hole package.It is designed to achieve a precision voltage reference of 2.5V, with a ±1%. Excellent performance is maintained at 10mA output current, specified over the extended temperature range from 0°C to 70°C (TA), with a typical temperature coefficient of only 40ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±1%
Temperature Coefficient 40ppm/°C
Voltage - Input 4.5 V to 40 V
Operating Supply Current 1.5mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 142046-MC1403P1
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC1403P1
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
MC1403P1 Price

MC1403P1 Datasheet
MC1403P1 Application

MC1403P1 Replacement
MC1403P1 Pdf

MC1403P1 Pinout
MC1403P1 Image

MC1403P1 Picture
MC1403P1 In Stock

MC1403P1 Distributor
MC1403P1 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC REG LDO ADJ 0.1A 8MSOP
3
IC REG CTRLR BUCK-BOOST 8SOIC
PROGRAMMABLE LOW-VOLTAGE 1:10 LVDS CLOCK DRIVER
1
Dual, 256-Tap, Nonvolatile, SPI-Interface, Linear-Taper Digital Potentiometers
1.8V, INPUT/OUTPUT RAIL TO RAIL LOW POWER OPERATIONAL AMPLIFIERS
34
FUSE BRD MNT 5A 125VAC/VDC 2SMD
406
CDMA Cellular/PCS System Power Supplies
127

Top Sellers